Reelcraft Industries, Inc. Heavy Duty Air Motor Driven Hose Reel AA32112 L4A

Description
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control. Filter, regulator, lubricator required. Caution: To prevent drum damage, fully extend and pressurize hose, then wind on the reel. The 30000 series should always be wound under pressure.
Description
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control. Filter, regulator, lubricator required. Caution: To prevent drum damage, fully extend and pressurize hose, then wind on the reel. The 30000 series should always be wound under pressure.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Air Motor Driven Hose Reel - AA32112 L4A - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Air Motor Driven Hose Reel
AA32112 L4A
Heavy Duty Air Motor Driven Hose Reel AA32112 L4A
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control. Filter, regulator, lubricator required. Caution: To prevent drum damage, fully extend and pressurize hose, then wind on the reel. The 30000 series should always be wound under pressure.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control. Filter, regulator, lubricator required.

Caution: To prevent drum damage, fully extend and pressurize hose, then wind on the reel. The 30000 series should always be wound under pressure.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number AA32112 L4A
Product Name Heavy Duty Air Motor Driven Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Detachable Reels - BOC040 - BOC050 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details