Reelcraft Industries, Inc. Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 83000 OMP

Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 - 83000 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000
83000 OMP
Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000 83000 OMP
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 83000 OMP
Product Name Dual Pedestal Spring Driven Medium Pressure Oil Reel Series 80000
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-4
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details