SIE Computing Solutions, Inc. CompactPCI-to-PCI Chassis XP7CP3

Description
The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without adapters via a proprietary cable with 68-pin connectors. The XP7-CP is a PICMG 2.1 compliant, 5v, and 32-bit/33 MHz card. It is operating system independent and does not require hardware drivers or software to operate. CompactPCI Host Interface Card: Installs in 3U and 6U CompactPCI slot Connects to the XP-7R PCI expansion chassis (90/240 VAC) Compatible with any system that supports PCI-to-PCI bridging PICMG 2.1 compliant PCI Expansion Chassis: Adds seven PCI expansion slots to any PCI 2.2 compliant system supporting the PCI Bridge Architecture Specification 1.0 Supports 5v, 32-bit/33 MHz cards Available in rackmount configuration
Description
The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without adapters via a proprietary cable with 68-pin connectors. The XP7-CP is a PICMG 2.1 compliant, 5v, and 32-bit/33 MHz card. It is operating system independent and does not require hardware drivers or software to operate. CompactPCI Host Interface Card: Installs in 3U and 6U CompactPCI slot Connects to the XP-7R PCI expansion chassis (90/240 VAC) Compatible with any system that supports PCI-to-PCI bridging PICMG 2.1 compliant PCI Expansion Chassis: Adds seven PCI expansion slots to any PCI 2.2 compliant system supporting the PCI Bridge Architecture Specification 1.0 Supports 5v, 32-bit/33 MHz cards Available in rackmount configuration

Suppliers

Company
Product
Description
Supplier Links
CompactPCI-to-PCI Chassis - XP7CP3 - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI-to-PCI Chassis
XP7CP3
CompactPCI-to-PCI Chassis XP7CP3
The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without adapters via a proprietary cable with 68-pin connectors. The XP7-CP is a PICMG 2.1 compliant, 5v, and 32-bit/33 MHz card. It is operating system independent and does not require hardware drivers or software to operate. CompactPCI Host Interface Card: Installs in 3U and 6U CompactPCI slot Connects to the XP-7R PCI expansion chassis (90/240 VAC) Compatible with any system that supports PCI-to-PCI bridging PICMG 2.1 compliant PCI Expansion Chassis: Adds seven PCI expansion slots to any PCI 2.2 compliant system supporting the PCI Bridge Architecture Specification 1.0 Supports 5v, 32-bit/33 MHz cards Available in rackmount configuration

The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis.

The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without adapters via a proprietary cable with 68-pin connectors. The XP7-CP is a PICMG 2.1 compliant, 5v, and 32-bit/33 MHz card. It is operating system independent and does not require hardware drivers or software to operate.

CompactPCI Host Interface Card:

  • Installs in 3U and 6U CompactPCI slot
  • Connects to the XP-7R PCI expansion chassis (90/240 VAC)
  • Compatible with any system that supports PCI-to-PCI bridging
  • PICMG 2.1 compliant

PCI Expansion Chassis:

  • Adds seven PCI expansion slots to any PCI 2.2 compliant system supporting the PCI Bridge Architecture Specification 1.0
  • Supports 5v, 32-bit/33 MHz cards
  • Available in rackmount configuration
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number XP7CP3
Product Name CompactPCI-to-PCI Chassis
Product Type Expansion Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 3U x 160mm (A-Size)
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Horizontal 6U/9U Form Factor - 538*FEB - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus SUN
View Details