SIE Computing Solutions, Inc. PCI Expansion Chassis XP2SB

Description
The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The host and expansion unit can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) PCI expansion Storage (NAS, SAN) Video/image processing Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 1U rackmount chassis Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speeds Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux
Description
The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The host and expansion unit can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) PCI expansion Storage (NAS, SAN) Video/image processing Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 1U rackmount chassis Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speeds Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux

Suppliers

Company
Product
Description
Supplier Links
PCI Expansion Chassis - XP2SB - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI Expansion Chassis
XP2SB
PCI Expansion Chassis XP2SB
The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The host and expansion unit can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) PCI expansion Storage (NAS, SAN) Video/image processing Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 1U rackmount chassis Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speeds Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux

The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The host and expansion unit can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card.

  • Automated test equipment
  • Clustering applications
  • Communications (media
  • gateways, blade servers)
  • Industrial control/automation
  • Medical imaging
  • Military applications (radar, imaging)
  • PCI expansion
  • Storage (NAS, SAN)
  • Video/image processing
  • Adds two or three PCI expansion slots
  • PCI 2.1/2.2 compliant
  • Available in 1U rackmount chassis
  • Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speeds
  • Conforms to international emission and immunity standards
  • Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number XP2SB
Product Name PCI Expansion Chassis
Product Type Expansion Chassis
Mounting Style Rack-mount
Backplane Bus PCI
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

2U 3-Slot Rackmount Chassis for ATX/MicroATX Motherboard with Front I/O - IPC-603MB-35C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4304XXSHCN -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details