SIE Computing Solutions, Inc. PCI/ISA Rackmount Enclosure 586451403

Description
The 586 Series is a 19-inch industrial-strength 7” High - 21” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5” x 1” and two 5.25” x 1.63” vertical front accessible peripheral bays and three 3.5” x 1.63” horizontal internal drive bays behind a latchable (optional lock for higher security) transparent Lexan™door. The chassis comes with either a 320- or 400- Watt PS/2 auto select 90-132/180- 264 VAC power supply. A positive pressure cooling subsystem (with two 90CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, and five peripheral activity LEDs. The rear I/O panel includes one 5-pin DIN (AT), two DB9, one DB25, two USB, and one 68-pin SCSI connectors. A two-year limited warranty is standard. High quality. High Capacity. Carlo Gavazzi’s 586 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace and medical markets. 7”H (4U) x 19”W x 21”D Chassis (177mm x 483mm x 534mm) 14-slot ISA or PCI/ISA Passive Backplane Two Accessible 5.25” x 1.63”, Two Accessible 3.5” x 1” & Three Internal 3.5” x 1.63” Peripheral Bays 320/400W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs
Description
The 586 Series is a 19-inch industrial-strength 7” High - 21” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5” x 1” and two 5.25” x 1.63” vertical front accessible peripheral bays and three 3.5” x 1.63” horizontal internal drive bays behind a latchable (optional lock for higher security) transparent Lexan™door. The chassis comes with either a 320- or 400- Watt PS/2 auto select 90-132/180- 264 VAC power supply. A positive pressure cooling subsystem (with two 90CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, and five peripheral activity LEDs. The rear I/O panel includes one 5-pin DIN (AT), two DB9, one DB25, two USB, and one 68-pin SCSI connectors. A two-year limited warranty is standard. High quality. High Capacity. Carlo Gavazzi’s 586 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace and medical markets. 7”H (4U) x 19”W x 21”D Chassis (177mm x 483mm x 534mm) 14-slot ISA or PCI/ISA Passive Backplane Two Accessible 5.25” x 1.63”, Two Accessible 3.5” x 1” & Three Internal 3.5” x 1.63” Peripheral Bays 320/400W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs

Suppliers

Company
Product
Description
Supplier Links
PCI/ISA Rackmount Enclosure - 586451403 - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI/ISA Rackmount Enclosure
586451403
PCI/ISA Rackmount Enclosure 586451403
The 586 Series is a 19-inch industrial-strength 7” High - 21” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5” x 1” and two 5.25” x 1.63” vertical front accessible peripheral bays and three 3.5” x 1.63” horizontal internal drive bays behind a latchable (optional lock for higher security) transparent Lexan™door. The chassis comes with either a 320- or 400- Watt PS/2 auto select 90-132/180- 264 VAC power supply. A positive pressure cooling subsystem (with two 90CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, and five peripheral activity LEDs. The rear I/O panel includes one 5-pin DIN (AT), two DB9, one DB25, two USB, and one 68-pin SCSI connectors. A two-year limited warranty is standard. High quality. High Capacity. Carlo Gavazzi’s 586 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace and medical markets. 7”H (4U) x 19”W x 21”D Chassis (177mm x 483mm x 534mm) 14-slot ISA or PCI/ISA Passive Backplane Two Accessible 5.25” x 1.63”, Two Accessible 3.5” x 1” & Three Internal 3.5” x 1.63” Peripheral Bays 320/400W Power Supplies Accepts Pentium®, Celeron™ or Pentium®II/III SBCs

The 586 Series is a 19-inch industrial-strength 7” High - 21” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5” x 1” and two 5.25” x 1.63” vertical front accessible peripheral bays and three 3.5” x 1.63” horizontal internal drive bays behind a latchable (optional lock for higher security) transparent Lexan™door. The chassis comes with either a 320- or 400- Watt PS/2 auto select 90-132/180- 264 VAC power supply. A positive pressure cooling subsystem (with two 90CFM quiet 12VDC fans, coupled with a removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, and five peripheral activity LEDs. The rear I/O panel includes one 5-pin DIN (AT), two DB9, one DB25, two USB, and one 68-pin SCSI connectors. A two-year limited warranty is standard. High quality. High Capacity. Carlo Gavazzi’s 586 Series enclosure is designed to meet the needs of embedded and applied computing OEMs & SIs addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace and medical markets.

  • 7”H (4U) x 19”W x 21”D Chassis (177mm x 483mm x 534mm)
  • 14-slot ISA or PCI/ISA Passive Backplane
  • Two Accessible 5.25” x 1.63”, Two Accessible 3.5” x 1” & Three Internal 3.5” x 1.63” Peripheral Bays
  • 320/400W Power Supplies
  • Accepts Pentium®, Celeron™ or Pentium®II/III SBCs
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 586451403
Product Name PCI/ISA Rackmount Enclosure
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus PISA
Controls & Indicators RESET Switch; Power ON/OFF Switch; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details