SIE Computing Solutions, Inc. J1 Monolithic VME64 Backplane LC

Description
Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully supports J1 requirements of ANSI/VITA-1 1994 VME64
Description
Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully supports J1 requirements of ANSI/VITA-1 1994 VME64

Suppliers

Company
Product
Description
Supplier Links
J1 Monolithic VME64 Backplane - LC - SIE Computing Solutions, Inc.
Brockton, MA, USA
J1 Monolithic VME64 Backplane
LC
J1 Monolithic VME64 Backplane LC
Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully supports J1 requirements of ANSI/VITA-1 1994 VME64
  • Optimized performance for cost-effective six layer design
  • 100% Level 3 electrical testing
  • Superior power distribution
  • Unique signal routing minimizes crosstalk
  • 100% press-ft construction for reliability
  • Option codes specify shrouds or automatic bus grant jumper feature
  • Bus bar kits available
  • Fully supports J1 requirements of ANSI/VITA-1 1994 VME64
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Backplanes
Product Number LC
Product Name J1 Monolithic VME64 Backplane
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
Power Connectors AT
ISA 0
Unlock Full Specs
to access all available technical data

Similar Products

Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
VME64x - 7U Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus
Form Factor 7U
View Details
VME64 Extension Backplane - NG - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64x
Form Factor 6U x 340 (C-Size)
View Details