SIE Computing Solutions, Inc. Rugged Military Packaging Chassis 710*K

Description
Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High
Description
Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High

Suppliers

Company
Product
Description
Supplier Links
Rugged Military Packaging Chassis - 710*K - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
710*K
Rugged Military Packaging Chassis 710*K
Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Top Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site
Rugged Military Packaging Chassis - 710*K - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
710*K
Rugged Military Packaging Chassis 710*K
Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Top Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site
Rugged Military Packaging Chassis - 710*K - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
710*K
Rugged Military Packaging Chassis 710*K
Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Top Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 710*K 710*K 710*K
Product Name Rugged Military Packaging Chassis Rugged Military Packaging Chassis Rugged Military Packaging Chassis
Product Type Chassis Chassis Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus VXI/MXI MBII VME Bus
Controls & Indicators Temperature Alarm Indicator; Chassis Fan Failure Indicator Temperature Alarm Indicator; Chassis Fan Failure Indicator Temperature Alarm Indicator; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
3U CompactPCI Enclosure -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus CompactPCI
View Details