SIE Computing Solutions, Inc. 2U Rugged Enclosure 5842XAFK

Description
Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 584 Series utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 584 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 584 Series Enclosure provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. High quality. Value priced. Carlo Gavazzi’s 584 Series Enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. Rugged militarized/industri al PC/AT enclosure Welded seam construction Designed to meet MIL-STD-901D, MIL-STD-810E, and others Mounting options for up to 10-slots PCI/ISA Rear I/O configurations including parallel, serial ports, and keyboard/mouse connections 3.5” (2U) H x 19” W x 20“ D enclosure Dual redundant hot swap 500 Watt power supply Front accessible CD-ROM, HDD, and floppy drive with provisions for a second HDD in the 6-slot chassis. Heater control system allows for use in the harshest environments as low as –40°C Available single board computers, I/O, and expansion Lockable EMI tight cover
Description
Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 584 Series utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 584 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 584 Series Enclosure provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. High quality. Value priced. Carlo Gavazzi’s 584 Series Enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. Rugged militarized/industri al PC/AT enclosure Welded seam construction Designed to meet MIL-STD-901D, MIL-STD-810E, and others Mounting options for up to 10-slots PCI/ISA Rear I/O configurations including parallel, serial ports, and keyboard/mouse connections 3.5” (2U) H x 19” W x 20“ D enclosure Dual redundant hot swap 500 Watt power supply Front accessible CD-ROM, HDD, and floppy drive with provisions for a second HDD in the 6-slot chassis. Heater control system allows for use in the harshest environments as low as –40°C Available single board computers, I/O, and expansion Lockable EMI tight cover

Suppliers

Company
Product
Description
Supplier Links
2U Rugged Enclosure - 5842XAFK - SIE Computing Solutions, Inc.
Brockton, MA, USA
2U Rugged Enclosure
5842XAFK
2U Rugged Enclosure 5842XAFK
Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 584 Series utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 584 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 584 Series Enclosure provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. High quality. Value priced. Carlo Gavazzi’s 584 Series Enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. Rugged militarized/industri al PC/AT enclosure Welded seam construction Designed to meet MIL-STD-901D, MIL-STD-810E, and others Mounting options for up to 10-slots PCI/ISA Rear I/O configurations including parallel, serial ports, and keyboard/mouse connections 3.5” (2U) H x 19” W x 20“ D enclosure Dual redundant hot swap 500 Watt power supply Front accessible CD-ROM, HDD, and floppy drive with provisions for a second HDD in the 6-slot chassis. Heater control system allows for use in the harshest environments as low as –40°C Available single board computers, I/O, and expansion Lockable EMI tight cover

Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 584 Series utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear.

The 584 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 584 Series Enclosure provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel.

High quality. Value priced. Carlo Gavazzi’s 584 Series Enclosure is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets.

  • Rugged militarized/industrial PC/AT enclosure
  • Welded seam construction
  • Designed to meet MIL-STD-901D, MIL-STD-810E, and others
  • Mounting options for up to 10-slots PCI/ISA
  • Rear I/O configurations including parallel, serial ports, and keyboard/mouse connections
  • 3.5” (2U) H x 19” W x 20“ D enclosure
  • Dual redundant hot swap 500 Watt power supply
  • Front accessible CD-ROM, HDD, and floppy drive with provisions for a second HDD in the 6-slot chassis.
  • Heater control system allows for use in the harshest environments as low as –40°C
  • Available single board computers, I/O, and expansion
  • Lockable EMI tight cover
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5842XAFK
Product Name 2U Rugged Enclosure
Product Type Card Cage
Mounting Style Rack-mount
Backplane Bus PISA
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-85ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
HA Enclosure - 5059ANL05SK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME64x
View Details