SIE Computing Solutions, Inc. CompactPCI Enclosure 5822USSPBFC

Description
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III
Description
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5822USSPBFC - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5822USSPBFC
CompactPCI Enclosure 5822USSPBFC
The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable Cooling Designed to Meet NEBS Level III

The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9 IPMI Compliant backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card cage area, and one 7 cfm fan in the rear transition area. Front and rear panel ESD jacks come standard fulfilling the requirements of NEBS III. The power On/Off switch is located at the rear. The 582 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. Carlo Gavazzi offers chassis level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 582 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 1.75” (1U) or 3.5” (2U) High x 17” Wide x 12.5” Deep
  • Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm
  • CompactPCI Subrack
  • CompactPCI Backplane
  • Basic Hot Swap Compliant
  • H.110 Compliant
  • 2.9 IPMI Compliant
  • Integrated Power Backplane
  • Integrated Alarm Slot
  • Hot Pluggable Intel ZT 7102
  • Hot Pluggable Cooling
  • Designed to Meet NEBS Level III
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Number 5822USSPBFC
Product Name CompactPCI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6103-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details
CompactPCI Backplane -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details