SIE Computing Solutions, Inc. 3U CompactPCI Enclosure

Description
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Description
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller

Suppliers

Company
Product
Description
Supplier Links
3U CompactPCI Enclosure -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
3U CompactPCI Enclosure
3U CompactPCI Enclosure
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
  • 6-slot enclosure
  • 10" W x 7" (4U) H x 8.25"D
  • One CPU slot, Five I/O slots
  • Forced-air cooling with 90-cfm fan
  • Front-mounted power switch
  • Universal 275W power supply
  • Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Name 3U CompactPCI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-7121-XX - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
CompactPCI Enclosure - 545****6*AKD004 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details