SIE Computing Solutions, Inc. CompactPCI Enclosure 545****6*AKD004

Description
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module
Description
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 545****6*AKD004 - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
545****6*AKD004
CompactPCI Enclosure 545****6*AKD004
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module

The 545 Series is a 19-inch rackmountable/benchtop industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind.

Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 7” to 10.5”H (4 to 6U) x 17”W x 12”D
  • 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11
  • Compliant CompactPCI Subrack
  • Hot Swap, N+1 175W Power Options
  • Hot Pluggable, Fan Tray with Four 46cfm Fans
  • Multiple Front Plug-in Peripheral Options/Configurations Available
  • Available with 2.16 or 2.17 Fabric Backplanes
  • Optional IPMI Compliant Chassis Management Module
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 545****6*AKD004
Product Name CompactPCI Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Controls & Indicators Power ON/OFF Switch
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

1U Rackmount Chassis for ATX/uATX Motherboard with Dual SATA HDD Trays - ACP-1010MB-00BE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis R1208WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details