SIE Computing Solutions, Inc. CompactPCI Enclosure 545****6*AKD001

Description
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module
Description
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 545****6*AKD001 - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
545****6*AKD001
CompactPCI Enclosure 545****6*AKD001
The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 7” to 10.5”H (4 to 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configuratio ns Available Available with 2.16 or 2.17 Fabric Backplanes Optional IPMI Compliant Chassis Management Module

The 545 Series is a 19-inch rackmountable/benchtop industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of configurations. Thechassis is designed to support hot swap, N+1 175w front pluggable powersupplies, AC or DC input. A front pluggable pressurized cooling scheme,providing (4) 12VDC 46cfm fans provides low MTTR and high reliability.Filtered and fused AC power is located on the rear panel as well as the mainAC power switch. ESD jack and ground stud, designed with telecom andNEBS compliance in mind.

Versatile. Reliable. Carlo Gavazzi’s 545 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 7” to 10.5”H (4 to 6U) x 17”W x 12”D
  • 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11
  • Compliant CompactPCI Subrack
  • Hot Swap, N+1 175W Power Options
  • Hot Pluggable, Fan Tray with Four 46cfm Fans
  • Multiple Front Plug-in Peripheral Options/Configurations Available
  • Available with 2.16 or 2.17 Fabric Backplanes
  • Optional IPMI Compliant Chassis Management Module
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Number 545****6*AKD001
Product Name CompactPCI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
SMX Family (PXI Express), PXIE Mainframes and Controllers - CMX09 - AMETEK Programmable Power
Specs
Product Type Controller / Processor
Technology PXI
View Details
3U CompactPCI Enclosure -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Connect Tech Inc.
Specs
Product Type Interface / Adapter
Operating System Windows NT; LINUX; QNX 4 and QNX 14
Technology CompactPCI
View Details