SIE Computing Solutions, Inc. Horizontal 6U/9U Form Factor 538*KEB

Description
Up to 16 slots (4 HP) 26" (660,4 ) deep SUN product compatible Horizontal front or rear board loading Side-to-side forced air cooling Power supplies to 750 watts Optional I/O, drive mounting Desktop or rackmount
Description
Up to 16 slots (4 HP) 26" (660,4 ) deep SUN product compatible Horizontal front or rear board loading Side-to-side forced air cooling Power supplies to 750 watts Optional I/O, drive mounting Desktop or rackmount

Suppliers

Company
Product
Description
Supplier Links
Horizontal 6U/9U Form Factor - 538*KEB - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal 6U/9U Form Factor
538*KEB
Horizontal 6U/9U Form Factor 538*KEB
Up to 16 slots (4 HP) 26" (660,4 ) deep SUN product compatible Horizontal front or rear board loading Side-to-side forced air cooling Power supplies to 750 watts Optional I/O, drive mounting Desktop or rackmount
  • Up to 16 slots (4 HP)
  • 26" (660,4 ) deep
  • SUN product compatible
  • Horizontal front or rear board loading
  • Side-to-side forced air cooling
  • Power supplies to 750 watts
  • Optional I/O, drive mounting
  • Desktop or rackmount
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 538*KEB
Product Name Horizontal 6U/9U Form Factor
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus SUN
Controls & Indicators Power ON/OFF Switch; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
CompactPCI Enclosure - 5550*****FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
View Details