SIE Computing Solutions, Inc. CompactPCI Enclosure 5359*****EK

Description
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling
Description
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5359*****EK - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5359*****EK
CompactPCI Enclosure 5359*****EK
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling

The 535 Series is a 19-inch rackmountable/benchtop industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements.

Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications.

  • 15.75”H (9U) x 17”W x 12”D
  • 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack
  • Hot Swap, N+1 Power Options
  • Hot Pluggable fan tray with two 141 CFM blowers
  • Multiple plug-in peripheral options/configurations available
  • Available with 2.16 or 2.17 Fabric Backplanes
  • Optional fan tray below the subrack for push/pull style cooling
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5359*****EK
Product Name CompactPCI Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Controls & Indicators Power ON/OFF Switch; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
PCI/ISA Rackmount Enclosure - 5034H1003*D - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus PISA
View Details