SIE Computing Solutions, Inc. 3U CompactPCI Enclosure

Description
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Description
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller

Suppliers

Company
Product
Description
Supplier Links
3U CompactPCI Enclosure -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
3U CompactPCI Enclosure
3U CompactPCI Enclosure
6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
  • 6-slot enclosure
  • 10" W x 7" (4U) H x 8.25"D
  • One CPU slot, Five I/O slots
  • Forced-air cooling with 90-cfm fan
  • Front-mounted power switch
  • Universal 275W power supply
  • Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Name 3U CompactPCI Enclosure
Product Type Chassis
Mounting Style Desktop
Backplane Bus CompactPCI
Form Factor 3U x 160mm (A-Size)
Height 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-85ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Horizontal Board Loading Enclosure - 5285F - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus VME Bus
View Details