SICK Inductive Sensor IM08-02BPS-ZW1

Description
INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 2 MM SENSING RANGE, FLUSH, 3000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC, PVC CABLE MATERIAL, (7900001). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 2 MM SENSING RANGE, FLUSH, 3000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC, PVC CABLE MATERIAL, (7900001). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 697815 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
697815
Inductive Sensor 697815
INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 2 MM SENSING RANGE, FLUSH, 3000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC, PVC CABLE MATERIAL, (7900001). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 2 MM SENSING RANGE, FLUSH, 3000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC, PVC CABLE MATERIAL, (7900001). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 697815
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02561025-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details