SICK Proximity Sensors - Industrial 6058148

Description
SENSOR PROX CAP 3MM-12MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX CAP 3MM-12MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6058148-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6058148-ND
Proximity Sensors - Industrial 1882-6058148-ND
SENSOR PROX CAP 3MM-12MM CYLIND

SENSOR PROX CAP 3MM-12MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6058148-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88340546 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details