SICK Proximity Sensors - Industrial 6051004

Description
SENSOR PROX CAP 1MM-8MM IP67 MOD
Request a Quote Datasheet
Description
SENSOR PROX CAP 1MM-8MM IP67 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6051004-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6051004-ND
Proximity Sensors - Industrial 1882-6051004-ND
SENSOR PROX CAP 1MM-8MM IP67 MOD

SENSOR PROX CAP 1MM-8MM IP67 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6051004-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magneto-inductive displacement sensors - mainSENSOR MDS-40-D18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.5 to 31.5 inch (38.1 to 800 mm)
View Details
Proximity sensor - SIEN-6,5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details