SICK Proximity Sensors 6034667

Description
SICK UC4-11341
Request a Quote
Description
SICK UC4-11341
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125504
Proximity Sensors 2125504
SICK UC4-11341

SICK UC4-11341

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125504
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.5118 to 3.94 inch (13 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9203-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 47.24 inch (1200 mm)
Electrical Connection 4-pin Mini
View Details
Proximity sensor - SIED-M18NB-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 7.87 mils (200 µm)
View Details