SICK Angle, Linear Position Measuring 1070819

Description
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable with Connector
Request a Quote Datasheet
Description
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1070819-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1070819-ND
Angle, Linear Position Measuring 1882-1070819-ND
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable with Connector

GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1070819-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Angle, Linear Position Measuring - 1882-1070867-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details