SICK Proximity Sensors - Industrial 1067235

Description
SENSOR PROX INDUCTIVE 20MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 20MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1067235-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1067235-ND
Proximity Sensors - Industrial 1882-1067235-ND
SENSOR PROX INDUCTIVE 20MM CYL

SENSOR PROX INDUCTIVE 20MM CYL

Buy Now Datasheet
Proximity Sensors - 2668567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668567
Proximity Sensors 2668567
SICK IME30-20NDOZC0S

SICK IME30-20NDOZC0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1067235-ND 2668567
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1008841-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details