SICK Position, Proximity, Speed (Modules) 1060129

Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet
Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 1882-1060129-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
1882-1060129-ND
Position, Proximity, Speed (Modules) 1882-1060129-ND
Magnetic Switch SPST-NO Cable with Connector Cylinder

Magnetic Switch SPST-NO Cable with Connector Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1060129-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 620-ATS19200LSNATN-LTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details