SICK Proximity Sensors - Industrial 1055490

Description
SENSOR PROX INDUCT 2MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 2MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055490-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055490-ND
Proximity Sensors - Industrial 1882-1055490-ND
SENSOR PROX INDUCT 2MM IP68 MOD

SENSOR PROX INDUCT 2MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1055490-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-6020162-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-IE5340-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open
View Details
3 suppliers
Inductive Proximity Sensors - 5000002589-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details