ifm efector inc. Proximity Sensors IE5340

Description
ifm electronic IE5340
Request a Quote Datasheet
Description
ifm electronic IE5340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162888
Proximity Sensors 162888
ifm electronic IE5340

ifm electronic IE5340

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5340-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5340-ND
Proximity Sensors - Industrial 2330-IE5340-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5340 - IEBC005-ASKG/V4A/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5340 - IEBC005-ASKG/V4A/AS
Inductive sensor ifm efector IE5340 - IEBC005-ASKG/V4A/AS
The inductive sensor IE5340 - IEBC005-ASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with non-flush installation, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M8 connector, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 is often used in handling technology and in special purpose machine building.

The inductive sensor IE5340 - IEBC005-ASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with non-flush installation, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M8 connector, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162888 2330-IE5340-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5340 - IEBC005-ASKG/V4A/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669830 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.73 inch (44 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 2330-IA5082-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
View Details
2 suppliers
Inductive Proximity Sensors - 5000005427-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details