SICK Proximity Sensors 1051972

Description
INDUCTIVE PROXIMITY SENSORS, IME
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS, IME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1051972-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1051972-ND
Proximity Sensors 1882-1051972-ND
INDUCTIVE PROXIMITY SENSORS, IME

INDUCTIVE PROXIMITY SENSORS, IME

Buy Now Datasheet
Proximity Sensors - 2668540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668540
Proximity Sensors 2668540
SICK IME18-08BPSZC0SS11

SICK IME18-08BPSZC0SS11

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1051972-ND 2668540
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 140 F (-40 to 60 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details