SICK Light Grids 1046996

Description
SICK SPL-F280PPS2W04 Light Grid
Request a Quote
Description
SICK SPL-F280PPS2W04 Light Grid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Grids - 2133807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Grids
2133807
Light Grids 2133807
SICK SPL-F280PPS2W04 Light Grid

SICK SPL-F280PPS2W04 Light Grid

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2133807
Product Name Light Grids
Operation Distance 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000994-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1223ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2092432 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details