SICK Light Grids 1045019

Description
SICK SAS4-S044P3PS1T00 Light Grid
Request a Quote
Description
SICK SAS4-S044P3PS1T00 Light Grid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Grids - 2133799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Grids
2133799
Light Grids 2133799
SICK SAS4-S044P3PS1T00 Light Grid

SICK SAS4-S044P3PS1T00 Light Grid

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2133799
Product Name Light Grids
Operation Distance 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001612-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Sensors - Industrial - 1882-1040952-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details