SICK Proximity Sensors - Industrial 1040952

Description
SENSOR PROX INDUC 8MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 8MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040952-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040952-ND
Proximity Sensors - Industrial 1882-1040952-ND
SENSOR PROX INDUC 8MM CYL 2M CBL

SENSOR PROX INDUC 8MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040952-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040070-ND - DigiKey
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details
2 suppliers