SICK Proximity Sensors - Industrial 1041024

Description
SENSOR PROX IND 15MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX IND 15MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1041024-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1041024-ND
Proximity Sensors - Industrial 1882-1041024-ND
SENSOR PROX IND 15MM CYL 2M CBL

SENSOR PROX IND 15MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1041024-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668649 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
View Details
2 suppliers
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details