SICK Proximity Sensors - Industrial 1055442

Description
SENSOR PROX INDUCT 8MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 8MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055442-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055442-ND
Proximity Sensors - Industrial 1882-1055442-ND
SENSOR PROX INDUCT 8MM IP68 MOD

SENSOR PROX INDUCT 8MM IP68 MOD

Buy Now Datasheet
Proximity Sensors - 2668649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668649
Proximity Sensors 2668649
SICK IQ12-08NNSKT0S

SICK IQ12-08NNSKT0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1055442-ND 2668649
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669836 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.73 inch (44 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-R9MPB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.85 inch (174 mm)
View Details
2 suppliers
Proximity sensor - SIES-8M-NO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers