SENSOR PROX INDUCT 2.5MM CYLIND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2851944 | 1882-1040862-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Power Requirements | DC Powered | |
| Length | 1.97 inch (50 mm) | |
| Width | 0.3150 inch (8 mm) | |
| Sensor Technology | Inductive Proximity Sensor |