SICK Proximity Sensors 1040751

Description
SICK IME12-04NPOZC0K
Request a Quote
Description
SICK IME12-04NPOZC0K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093480
Proximity Sensors 2093480
SICK IME12-04NPOZC0K

SICK IME12-04NPOZC0K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093480
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2009764 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.97 inch (50 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9203-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 47.24 inch (1200 mm)
Electrical Connection 4-pin AC Micro
View Details
Proximity sensor - SIEN-M12B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details
2 suppliers