SICK Machine Safety - Laser Scanners 1028934

Description
SHORT RANGE SENSOR HEAD
Request a Quote Datasheet
Description
SHORT RANGE SENSOR HEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1028934-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1028934-ND
Machine Safety - Laser Scanners 1882-1028934-ND
SHORT RANGE SENSOR HEAD

SHORT RANGE SENSOR HEAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1028934-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 49 m (53.59 yd)
Configurable Zones 4
Scanning Angle 190 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-2049568-ND - DigiKey
Specs
Maximum Protection Zone 7 m (7.66 yd)
Scanning Angle 190 degrees
Response Time 60 milliseconds
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 236-OS32C-BP-DM-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 15 m (16.4 yd)
Configurable Zones 70
View Details