SICK Machine Safety - Laser Scanners 2049568

Description
S3000 PN SENSOR HEAD 7M
Request a Quote Datasheet
Description
S3000 PN SENSOR HEAD 7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-2049568-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-2049568-ND
Machine Safety - Laser Scanners 1882-2049568-ND
S3000 PN SENSOR HEAD 7M

S3000 PN SENSOR HEAD 7M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-2049568-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 7 m (7.66 yd)
Unlock Full Specs
to access all available technical data

Similar Products

KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-SX5-M70-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 70
View Details