SECO SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor Trizeps VII SX

Description
The Trizeps VII CPU Computer on Module (CoM) with i.MX 6SoloX processor supports 2 Ethernet interfaces at the same time and has a low power consumption thanks the Cortex M4 Core co-processor.
Description
The Trizeps VII CPU Computer on Module (CoM) with i.MX 6SoloX processor supports 2 Ethernet interfaces at the same time and has a low power consumption thanks the Cortex M4 Core co-processor.
Datasheet
Datasheet Summary
Powered by GS/AI

The Trizeps VII SX SODIMM-200 CPU Computer on Module features the NXP i.MX 6SoloX Application Processor, which includes a single-core Cortex-A9 running at 1GHz and a Cortex-M4 co-processor operating at 227MHz. This module supports a variety of connectivity options, including two Ethernet interfaces, WiFi, Bluetooth, USB 2.0, and PCIe. It is equipped with up to 2 GB of LPDDR3-533 RAM and a Vivante GC400T graphics processor, capable of handling 2D and 3D graphics with support for OpenGL ES. The module can output video at resolutions up to 1920x1080p via RGB and 1366x768 via LVDS. The Trizeps VII SX is designed for industrial applications, with an operating temperature range of -40 to 85¬8C, making it suitable for demanding environments. It also includes multiple serial ports, audio capabilities, and various other interfaces, enhancing its versatility for applications in automation, medical devices, digital signage, and more.

Datasheet Summary
Powered by GS/AI

The Trizeps VII SX SODIMM-200 CPU Computer on Module features the NXP i.MX 6SoloX Application Processor, which includes a single-core Cortex-A9 running at 1GHz and a Cortex-M4 co-processor operating at 227MHz. This module supports a variety of connectivity options, including two Ethernet interfaces, WiFi, Bluetooth, USB 2.0, and PCIe. It is equipped with up to 2 GB of LPDDR3-533 RAM and a Vivante GC400T graphics processor, capable of handling 2D and 3D graphics with support for OpenGL ES. The module can output video at resolutions up to 1920x1080p via RGB and 1366x768 via LVDS. The Trizeps VII SX is designed for industrial applications, with an operating temperature range of -40 to 85¬8C, making it suitable for demanding environments. It also includes multiple serial ports, audio capabilities, and various other interfaces, enhancing its versatility for applications in automation, medical devices, digital signage, and more.

Suppliers

Company
Product
Description
Supplier Links
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor - Trizeps VII SX - SECO
Arezzo, Italy
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor
Trizeps VII SX
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor Trizeps VII SX
The Trizeps VII CPU Computer on Module (CoM) with i.MX 6SoloX processor supports 2 Ethernet interfaces at the same time and has a low power consumption thanks the Cortex M4 Core co-processor.

The Trizeps VII CPU Computer on Module (CoM) with i.MX 6SoloX processor supports 2 Ethernet interfaces at the same time and has a low power consumption thanks the Cortex M4 Core co-processor.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number Trizeps VII SX
Product Name SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor
Processor / CPU NXP i.MX 6SoloX, Single core Cortex®-A9 @ 1GHz + Cortex®-M4 core @ 227MHz
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Memory Type DDR3; Up to 2 GB LPDDR3-533 RAM memory, 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
COM Express Type 6 Compact module - conga-TCA7 - congatec
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Celeron
Ports / Buses SATA; SPI; USB; UART, SATA III, GPIOs, SM-Bus, LPC Bus
View Details
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB - PEM-E200VLA - American Portwell Technology Inc.
Specs
Form Factor ETX / XTX
Processor / CPU Intel® AtomTM
Ports / Buses PCI; SATA; Serial Interface; USB
View Details
COM Express® Compact Type 6 Computer on Module (CoM) with AMD Embedded 3rd generation R-Series SoC , G-Series SoC-I  or G-Series SoC-J  . (AMOS - A98) - SOM-COMe-CT6-MBPF - SECO
Specs
Form Factor COM Express Compact
Processor / CPU AMD Embedded 3rd generation R-Series SOC, G-Series SOC-I or G-Series SoC-J
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details