SECO SMARC® Rel. 2.1 Computer on Module (CoM) with Intel® AtomTM X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series processor . (JAGER - B69) SOM-SMARC-APL

Description
The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3 independent displays, with 4K HW decoding and encoding of HEVC(H.265), H.264, VP8, SVC, MVC. It features Dual Channel Soldered Down LPDDR4-2400 memory up to 8GB, up to 2 x Gigabit Ethernet interfaces and 2 x MIPI CSI interfaces.
Datasheet
Description
The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3 independent displays, with 4K HW decoding and encoding of HEVC(H.265), H.264, VP8, SVC, MVC. It features Dual Channel Soldered Down LPDDR4-2400 memory up to 8GB, up to 2 x Gigabit Ethernet interfaces and 2 x MIPI CSI interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARC® Rel. 2.1 Computer on Module (CoM) with Intel® AtomTM X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series  processor . (JAGER - B69) - SOM-SMARC-APL - SECO
Arezzo, Italy
SMARC® Rel. 2.1 Computer on Module (CoM) with Intel® AtomTM X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series processor . (JAGER - B69)
SOM-SMARC-APL
SMARC® Rel. 2.1 Computer on Module (CoM) with Intel® AtomTM X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series processor . (JAGER - B69) SOM-SMARC-APL
The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3 independent displays, with 4K HW decoding and encoding of HEVC(H.265), H.264, VP8, SVC, MVC. It features Dual Channel Soldered Down LPDDR4-2400 memory up to 8GB, up to 2 x Gigabit Ethernet interfaces and 2 x MIPI CSI interfaces.

The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3 independent displays, with 4K HW decoding and encoding of HEVC(H.265), H.264, VP8, SVC, MVC. It features Dual Channel Soldered Down LPDDR4-2400 memory up to 8GB, up to 2 x Gigabit Ethernet interfaces and 2 x MIPI CSI interfaces.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-SMARC-APL
Product Name SMARC® Rel. 2.1 Computer on Module (CoM) with Intel® AtomTM X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series processor . (JAGER - B69)
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Memory Type Dual Channel Soldered Down LPDDR4-2400 memory
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Type 7 Basic Embedded Computer Module - conga-B7AC - congatec
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
System on Module based on Intel Agilex 5E SoC - MitySOM-A5E System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Agilex 5E SoC
Ports / Buses I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
View Details
Qseven® Rel. 2.1 Computer on Module (CoM) with NXP i.MX 8M Applications Processors - SOM-Q7-MX8 - SECO
Specs
Form Factor Qseven
Processor / CPU NXP i.MX 8M Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details