SECO COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors SOM-COMe-BT6-CFL-H (sample)

Description
SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP graphic core architecture, OBERON can manage up to 3 independent displays at once, with a resolution up to 4096x2304 @60Hz, 24bpp. The module also embeds an H.265 / HEVC hardware transcoder - a peculiarity that, combined with the outstanding performance and the compatibility with multiple video interfaces, makes it an ideal platform for projects operating in the field of gaming, digital signage, infotainment, and HMI.
Datasheet
Description
SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP graphic core architecture, OBERON can manage up to 3 independent displays at once, with a resolution up to 4096x2304 @60Hz, 24bpp. The module also embeds an H.265 / HEVC hardware transcoder - a peculiarity that, combined with the outstanding performance and the compatibility with multiple video interfaces, makes it an ideal platform for projects operating in the field of gaming, digital signage, infotainment, and HMI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon®  and 9th generation CoreTM / Xeon® / Celeron®  Processors - SOM-COMe-BT6-CFL-H (sample) - SECO
Arezzo, Italy
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors
SOM-COMe-BT6-CFL-H (sample)
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors SOM-COMe-BT6-CFL-H (sample)
SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP graphic core architecture, OBERON can manage up to 3 independent displays at once, with a resolution up to 4096x2304 @60Hz, 24bpp. The module also embeds an H.265 / HEVC hardware transcoder - a peculiarity that, combined with the outstanding performance and the compatibility with multiple video interfaces, makes it an ideal platform for projects operating in the field of gaming, digital signage, infotainment, and HMI.

SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9 LP graphic core architecture, OBERON can manage up to 3 independent displays at once, with a resolution up to 4096x2304 @60Hz, 24bpp. The module also embeds an H.265 / HEVC hardware transcoder - a peculiarity that, combined with the outstanding performance and the compatibility with multiple video interfaces, makes it an ideal platform for projects operating in the field of gaming, digital signage, infotainment, and HMI.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-COMe-BT6-CFL-H (sample)
Product Name COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Type 7 Basic Embedded Computer Module - conga-B7XD - congatec
Specs
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 Board-level Solution with Dual Side Connectors for vision applications - MitySOM-A10S with Dual Side Connectors - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Arria 10 SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
Qseven® Rel. 2.0 Compliant Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors (AVIOR - 974) - SOM-Q7-BT - SECO
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families of System-on-Chip
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details