Sames North American Corporation A29 HPA Automatic Airspray Spray Gun

Description
Answers to high production Airspray rates Ideal for high precision & small output applications Designed for high viscosity materials ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity A reduced overspray allows a fast ROI (Return on Investment) for products savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy mounting & assembly for a reduced downtime Side output for easy serial mounting on automatic systems Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime A reduced overspray allows a decrease in spray booth maintenance Brass nickel plated aircap provides high resistance to water-based materials
Request a Quote
Description
Answers to high production Airspray rates Ideal for high precision & small output applications Designed for high viscosity materials ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity A reduced overspray allows a fast ROI (Return on Investment) for products savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy mounting & assembly for a reduced downtime Side output for easy serial mounting on automatic systems Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime A reduced overspray allows a decrease in spray booth maintenance Brass nickel plated aircap provides high resistance to water-based materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
A29 HPA Automatic Airspray Spray Gun -  - Sames North American Corporation
Plymouth, MI, United States
A29 HPA Automatic Airspray Spray Gun
A29 HPA Automatic Airspray Spray Gun
Answers to high production Airspray rates Ideal for high precision & small output applications Designed for high viscosity materials ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity A reduced overspray allows a fast ROI (Return on Investment) for products savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy mounting & assembly for a reduced downtime Side output for easy serial mounting on automatic systems Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime A reduced overspray allows a decrease in spray booth maintenance Brass nickel plated aircap provides high resistance to water-based materials
  • Answers to high production Airspray rates
  • Ideal for high precision & small output applications
  • Designed for high viscosity materials

► For configurations & part numbers, please refer to the Documents tab.

Performance

  • Index knob adjustments of fluid output allows for precise output accuracy
  • Fan width control delivers a high quality finish & fan pattern optimization
  • Precise machining of aircap delivers rigid fan control

Productivity

  • A reduced overspray allows a fast ROI (Return on Investment) for products savings
  • A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern
  • Easy mounting & assembly for a reduced downtime
  • Side output for easy serial mounting on automatic systems

Sustainability

  • Guaranteed needle sealing by self-adjusting cartridge
  • Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime
  • A reduced overspray allows a decrease in spray booth maintenance
  • Brass nickel plated aircap provides high resistance to water-based materials
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Name A29 HPA Automatic Airspray Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Flow 20.0 to 11.8 SCFM (34 to 20 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 MT 2K 3H Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Airspray Conventional Manual Suction Spray Gun - FPro S - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
AVX Automatic Airmix® Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
400 Bar (5800 psi) Automatic Airless Spray Gun -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
View Details