Sames North American Corporation Gear Paint Pump

Description
The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per revolution: 0.3 cm3/Rev - 0.6 cm3 /Rev - 1.2 cm3 /Rev - 2.4 cm3 /Rev - 3 cm3 /Rev - 6 cm3 /Rev - 10 cm3 /Rev These different displacements cover a flow rate range of 0.5 to 80 l/hour. They are chosen according to the required flow rate and the rotation speed range. It is recommended to operate the pump at a speed lower than 120 rpm. Internal coatings available: steel (solvent-based products), stainless steel (water-based products), ADLC (intense coating - better surface hardness and co-efficient of friction).
Request a Quote
Description
The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per revolution: 0.3 cm3/Rev - 0.6 cm3 /Rev - 1.2 cm3 /Rev - 2.4 cm3 /Rev - 3 cm3 /Rev - 6 cm3 /Rev - 10 cm3 /Rev These different displacements cover a flow rate range of 0.5 to 80 l/hour. They are chosen according to the required flow rate and the rotation speed range. It is recommended to operate the pump at a speed lower than 120 rpm. Internal coatings available: steel (solvent-based products), stainless steel (water-based products), ADLC (intense coating - better surface hardness and co-efficient of friction).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gear Paint Pump -  - Sames North American Corporation
Plymouth, MI, United States
Gear Paint Pump
Gear Paint Pump
The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per revolution: 0.3 cm3/Rev - 0.6 cm3 /Rev - 1.2 cm3 /Rev - 2.4 cm3 /Rev - 3 cm3 /Rev - 6 cm3 /Rev - 10 cm3 /Rev These different displacements cover a flow rate range of 0.5 to 80 l/hour. They are chosen according to the required flow rate and the rotation speed range. It is recommended to operate the pump at a speed lower than 120 rpm. Internal coatings available: steel (solvent-based products), stainless steel (water-based products), ADLC (intense coating - better surface hardness and co-efficient of friction).

The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.).

This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per revolution:

0.3 cm3/Rev - 0.6 cm3 /Rev - 1.2 cm3 /Rev - 2.4 cm3 /Rev - 3 cm3 /Rev - 6 cm3 /Rev - 10 cm3 /Rev

These different displacements cover a flow rate range of 0.5 to 80 l/hour. They are chosen according to the required flow rate and the rotation speed range. It is recommended to operate the pump at a speed lower than 120 rpm.

Internal coatings available: steel (solvent-based products), stainless steel (water-based products), ADLC (intense coating - better surface hardness and co-efficient of friction).

Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Name Gear Paint Pump
Pump Type Drum Pump; Gear Pump; Metering Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Paint System Pump - 08F240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details
Airmix® PCS - Flowmax® Circulating Pump - 20F440 - Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Mixing & Dosing Paint Pump - PU 2160 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Positive Displacement Pump
Discharge Size 0.500 inch (12.7 mm)
Power Source Air or Pneumatic
View Details
Airless Paint Pump - AZUR™ 52C225 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 4525.2 psi (3182 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
View Details