Sames North American Corporation Manual Spray Gun AIRMIX® XCITE®+

Description
DESCRIPTION Product savings & environmental protection Unsurpassed atomization quality Ergonomically designed for outstanding performance Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns · Unsurpassed finishing quality and outstanding transfer efficiency with VX24 HVLP aircap · Built-in filter with high filtration capacity to avoid tip blockage and minimize pressure loss · Job repeatability with our selection of tips that are individually tested to guarantee a consistent pattern · Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization Productivity · Large amplitude of the fan width adjustment for time savings; no need to change the tip · New swivel conception for longer lifetime · Improved trigger design to ensure the operator's comfort · EZ Adjust Aircap to facilitate the rotation of the head from horizontal to vertical spray · Fluid inlet with or without swivel fitting for low torque effort minimizing operator fatigue Sustainability · Increased operator safety with trigger lock and aircap protection · Anodized body with laser engraving not affected by exposure to solvents · Construction built to last and compatible with all types of materials (even water-based with stainless steel fluid passage and Rulon® sealing) Double seal technology to prevent aircap leakage and paint ret
Request a Quote
Description
DESCRIPTION Product savings & environmental protection Unsurpassed atomization quality Ergonomically designed for outstanding performance Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns · Unsurpassed finishing quality and outstanding transfer efficiency with VX24 HVLP aircap · Built-in filter with high filtration capacity to avoid tip blockage and minimize pressure loss · Job repeatability with our selection of tips that are individually tested to guarantee a consistent pattern · Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization Productivity · Large amplitude of the fan width adjustment for time savings; no need to change the tip · New swivel conception for longer lifetime · Improved trigger design to ensure the operator's comfort · EZ Adjust Aircap to facilitate the rotation of the head from horizontal to vertical spray · Fluid inlet with or without swivel fitting for low torque effort minimizing operator fatigue Sustainability · Increased operator safety with trigger lock and aircap protection · Anodized body with laser engraving not affected by exposure to solvents · Construction built to last and compatible with all types of materials (even water-based with stainless steel fluid passage and Rulon® sealing) Double seal technology to prevent aircap leakage and paint ret
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Spray Gun - AIRMIX® XCITE®+ - Sames North American Corporation
Plymouth, MI, United States
Manual Spray Gun
AIRMIX® XCITE®+
Manual Spray Gun AIRMIX® XCITE®+
DESCRIPTION Product savings & environmental protection Unsurpassed atomization quality Ergonomically designed for outstanding performance Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns · Unsurpassed finishing quality and outstanding transfer efficiency with VX24 HVLP aircap · Built-in filter with high filtration capacity to avoid tip blockage and minimize pressure loss · Job repeatability with our selection of tips that are individually tested to guarantee a consistent pattern · Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization Productivity · Large amplitude of the fan width adjustment for time savings; no need to change the tip · New swivel conception for longer lifetime · Improved trigger design to ensure the operator's comfort · EZ Adjust Aircap to facilitate the rotation of the head from horizontal to vertical spray · Fluid inlet with or without swivel fitting for low torque effort minimizing operator fatigue Sustainability · Increased operator safety with trigger lock and aircap protection · Anodized body with laser engraving not affected by exposure to solvents · Construction built to last and compatible with all types of materials (even water-based with stainless steel fluid passage and Rulon® sealing) Double seal technology to prevent aircap leakage and paint ret

DESCRIPTION

Product savings & environmental protection

Unsurpassed atomization quality

Ergonomically designed for outstanding performance

Performance

· Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns

· Unsurpassed finishing quality and outstanding transfer efficiency with VX24 HVLP aircap

· Built-in filter with high filtration capacity to avoid tip blockage and minimize pressure loss

· Job repeatability with our selection of tips that are individually tested to guarantee a consistent pattern

· Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization

Productivity

· Large amplitude of the fan width adjustment for time savings; no need to change the tip

· New swivel conception for longer lifetime

· Improved trigger design to ensure the operator's comfort

· EZ Adjust Aircap to facilitate the rotation of the head from horizontal to vertical spray

· Fluid inlet with or without swivel fitting for low torque effort minimizing operator fatigue

Sustainability

· Increased operator safety with trigger lock and aircap protection

· Anodized body with laser engraving not affected by exposure to solvents

· Construction built to last and compatible with all types of materials (even water-based with stainless steel fluid passage and Rulon® sealing)

Double seal technology to prevent aircap leakage and paint ret

Supplier's Site
Light Manual Spray Gun - AIRMIX® XCITE®+ - Sames North American Corporation
Plymouth, MI, United States
Light Manual Spray Gun
AIRMIX® XCITE®+
Light Manual Spray Gun AIRMIX® XCITE®+
DESCRIPTION · Excellent Airmix® finish quality · High transfer efficiency - up to 86% (HVLP compliant) · Designed to access recessed areas of parts Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns · High flow rates to meet demanding production needs · High transfer efficiency - up to 86% · Unsurpassed finish quality · Lightweight and flexible design reduces operator fatigue · Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization Productivity · Large amplitude of the fan width adjustment for time savings; no need to change the tip · Compact design with optional inline filters and whip hose connected directly to the spray gun for easy access into recessed areas · Trigger lock and aircap protection for operator safety · Improved trigger design to ensure the operator's comfort · Female fluid inlet fitting to help connecting any fluid hoses · Easy adjust aircap to facilitate the rotation of the head from horizontal to vertical spray Sustainability · Anodized body is excellent for wear resistance · Double seal, fluid nozzle and tip to prevent paint from backing up into air passages · Stainless steel fluid passages compatible with all materials · The tips are made of the hardest carbide in the world to guarantee the longest life possible · PTFE seals, packing & stainless steel, carbide wetted parts for long life usage

DESCRIPTION

· Excellent Airmix® finish quality

· High transfer efficiency - up to 86% (HVLP compliant)

· Designed to access recessed areas of parts

Performance

· Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width patterns

· High flow rates to meet demanding production needs

· High transfer efficiency - up to 86%

· Unsurpassed finish quality

· Lightweight and flexible design reduces operator fatigue

· Diffuser and deflector embedded to decrease the atomizing air consumption and improve atomization

Productivity

· Large amplitude of the fan width adjustment for time savings; no need to change the tip

· Compact design with optional inline filters and whip hose connected directly to the spray gun for easy access into recessed areas

· Trigger lock and aircap protection for operator safety

· Improved trigger design to ensure the operator's comfort

· Female fluid inlet fitting to help connecting any fluid hoses

· Easy adjust aircap to facilitate the rotation of the head from horizontal to vertical spray

Sustainability

· Anodized body is excellent for wear resistance

· Double seal, fluid nozzle and tip to prevent paint from backing up into air passages

· Stainless steel fluid passages compatible with all materials

· The tips are made of the hardest carbide in the world to guarantee the longest life possible

· PTFE seals, packing & stainless steel, carbide wetted parts for long life usage

Supplier's Site

Technical Specifications

  Sames North American Corporation Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers) Spray Painting Equipment (Paint Sprayers)
Product Number AIRMIX® XCITE®+ AIRMIX® XCITE®+
Product Name Manual Spray Gun Light Manual Spray Gun
Painting / Coating Process Wet Spray Wet Spray
Spray Technology Air Assisted; Electrostatic (optional feature) Air Assisted
Equipment Type Component or Sub-system Component or Sub-system
Options / Components Applicator / Gun; Feeder / Metering Unit Applicator / Gun; Feeder / Metering Unit
Air Pressure 87 psi (61.23 m H2O) 87 psi (61.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

400 Bar (5800 psi) Automatic Airless Spray Gun -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
View Details
Gravity Airspray Spray Gun - FSTART G - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
S3 G HPA Manual Airspray Spray Gun Gravity -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
UPside CCV Color Change Block -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details