Sames North American Corporation Airmix® Paint Pump 15C25

Description
Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure (0.6 bar) PRODUCTIVITY Large foot valve to handle high viscosity materials up to 5,000 cPs A closed construction to prevent from risk of injuries & to protect lubricant from external contamination Quick maintenance thanks to an easy rotatable outlet fitting Facilitate pump priming & flushing thanks to a design made to eliminate dead zone: time saved Leak monitoring vent hole for fast control A quiet air motor make very low noise SUSTAINABILITY 45% less part vs competitors for the air motor to provide a better maintenance Differential air motor to avoid the paint pump from frost Ultra coated plunger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction & offers a large lubricant wet cup
Request a Quote
Description
Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure (0.6 bar) PRODUCTIVITY Large foot valve to handle high viscosity materials up to 5,000 cPs A closed construction to prevent from risk of injuries & to protect lubricant from external contamination Quick maintenance thanks to an easy rotatable outlet fitting Facilitate pump priming & flushing thanks to a design made to eliminate dead zone: time saved Leak monitoring vent hole for fast control A quiet air motor make very low noise SUSTAINABILITY 45% less part vs competitors for the air motor to provide a better maintenance Differential air motor to avoid the paint pump from frost Ultra coated plunger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction & offers a large lubricant wet cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airmix® Paint Pump - 15C25 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Paint Pump
15C25
Airmix® Paint Pump 15C25
Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure (0.6 bar) PRODUCTIVITY Large foot valve to handle high viscosity materials up to 5,000 cPs A closed construction to prevent from risk of injuries & to protect lubricant from external contamination Quick maintenance thanks to an easy rotatable outlet fitting Facilitate pump priming & flushing thanks to a design made to eliminate dead zone: time saved Leak monitoring vent hole for fast control A quiet air motor make very low noise SUSTAINABILITY 45% less part vs competitors for the air motor to provide a better maintenance Differential air motor to avoid the paint pump from frost Ultra coated plunger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction & offers a large lubricant wet cup
  • Efficiency: perfect for Airmix® finish
  • Optimization: built with minimal parts
  • Simplicity: lowest cost of ownership

PERFORMANCE

  • Constant delivery and pulse free for superior finish
  • Priming at very low air pressure (0.6 bar)

PRODUCTIVITY

  • Large foot valve to handle high viscosity materials up to 5,000 cPs
  • A closed construction to prevent from risk of injuries & to protect lubricant from external contamination
  • Quick maintenance thanks to an easy rotatable outlet fitting
  • Facilitate pump priming & flushing thanks to a design made to eliminate dead zone: time saved
  • Leak monitoring vent hole for fast control
  • A quiet air motor make very low noise

SUSTAINABILITY

  • 45% less part vs competitors for the air motor to provide a better maintenance
  • Differential air motor to avoid the paint pump from frost
  • Ultra coated plunger for less friction & improved abrasion resistance
  • Single GT seal to avoid throat packing maintenance & low friction & offers a large lubricant wet cup
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 15C25
Product Name Airmix® Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1305.3 psi (918 m of Water)
Liquid Flow 0.198 GPM (0.75 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airless Paint Pump - 40F50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Paint Circulating System Pump - PCS 03R440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Gear Paint Pump -  - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Gear Pump; Metering Pump; Positive Displacement Pump
Discharge Pressure 7.3 to 29.0 psi (5.1 to 20.39 m of Water)
Power Source Air or Pneumatic
View Details