Sames North American Corporation AVX Pro Automatic Airmix® Spray Gun AVX Pro

Description
The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy AVX while delivering improved performance and a lower total cost of ownership. 240 bar maximum material pressure with an integrated Airless mode for quick spray-mode changes without releasing fluid or air pressure Improved fluid passages reduce fluid pressure loss and improve spraying evenness when daisy-chaining several guns Reduced opening and closing time cuts overspray for paint savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE and stainless steel 303. Maximum air pressure 6 bar (87 psi); trigger air pressure 3.5 bar (50 psi); maximum fluid temperature 50°C (122°F). Certification: CE-UKCA II2G Ex h IIB T6 Gb X.
Request a Quote Datasheet
Description
The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy AVX while delivering improved performance and a lower total cost of ownership. 240 bar maximum material pressure with an integrated Airless mode for quick spray-mode changes without releasing fluid or air pressure Improved fluid passages reduce fluid pressure loss and improve spraying evenness when daisy-chaining several guns Reduced opening and closing time cuts overspray for paint savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE and stainless steel 303. Maximum air pressure 6 bar (87 psi); trigger air pressure 3.5 bar (50 psi); maximum fluid temperature 50°C (122°F). Certification: CE-UKCA II2G Ex h IIB T6 Gb X.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AVX Pro Automatic Airmix® Spray Gun - AVX Pro - Sames North American Corporation
Plymouth, MI, United States
AVX Pro Automatic Airmix® Spray Gun
AVX Pro
AVX Pro Automatic Airmix® Spray Gun AVX Pro
The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy AVX while delivering improved performance and a lower total cost of ownership. 240 bar maximum material pressure with an integrated Airless mode for quick spray-mode changes without releasing fluid or air pressure Improved fluid passages reduce fluid pressure loss and improve spraying evenness when daisy-chaining several guns Reduced opening and closing time cuts overspray for paint savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE and stainless steel 303. Maximum air pressure 6 bar (87 psi); trigger air pressure 3.5 bar (50 psi); maximum fluid temperature 50°C (122°F). Certification: CE-UKCA II2G Ex h IIB T6 Gb X.

The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy AVX while delivering improved performance and a lower total cost of ownership.

  • 240 bar maximum material pressure with an integrated Airless mode for quick spray-mode changes without releasing fluid or air pressure
  • Improved fluid passages reduce fluid pressure loss and improve spraying evenness when daisy-chaining several guns
  • Reduced opening and closing time cuts overspray for paint savings up to 10-15%
  • Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life
  • Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available

Body material: aluminium. Wetted parts: PTFE and stainless steel 303. Maximum air pressure 6 bar (87 psi); trigger air pressure 3.5 bar (50 psi); maximum fluid temperature 50°C (122°F). Certification: CE-UKCA II2G Ex h IIB T6 Gb X.

Supplier's Site Datasheet

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number AVX Pro
Product Name AVX Pro Automatic Airmix® Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Pressure 87 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data