Sames North American Corporation Paint Spray Gun A25 F

Description
High transfer efficiency Outstanding finish quality Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity Reduced overspray delivers fast ROI (Return on Investment) & material savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy assembly reduces downtime Side output for easy mounting on automatic systems Rear output for easy set-up in robotic applications Circulation only in base in order to reduce pressure loss in the circulating system Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime Reduced overspray decreases spray booth maintenance Brass nickel plated aircap ensures high resistance to water-based materials
Request a Quote
Description
High transfer efficiency Outstanding finish quality Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity Reduced overspray delivers fast ROI (Return on Investment) & material savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy assembly reduces downtime Side output for easy mounting on automatic systems Rear output for easy set-up in robotic applications Circulation only in base in order to reduce pressure loss in the circulating system Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime Reduced overspray decreases spray booth maintenance Brass nickel plated aircap ensures high resistance to water-based materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Spray Gun - A25 F - Sames North American Corporation
Plymouth, MI, United States
Paint Spray Gun
A25 F
Paint Spray Gun A25 F
High transfer efficiency Outstanding finish quality Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise output accuracy Fan width control delivers a high quality finish & fan pattern optimization Precise machining of aircap delivers rigid fan control Productivity Reduced overspray delivers fast ROI (Return on Investment) & material savings A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern Easy assembly reduces downtime Side output for easy mounting on automatic systems Rear output for easy set-up in robotic applications Circulation only in base in order to reduce pressure loss in the circulating system Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime Reduced overspray decreases spray booth maintenance Brass nickel plated aircap ensures high resistance to water-based materials
  • High transfer efficiency
  • Outstanding finish quality
  • Modular design & high reliability

► For configurations & part numbers, please refer to the Documents tab.

Performance

  • Index knob adjustments of fluid output allows for precise output accuracy
  • Fan width control delivers a high quality finish & fan pattern optimization
  • Precise machining of aircap delivers rigid fan control

Productivity

  • Reduced overspray delivers fast ROI (Return on Investment) & material savings
  • A 0-90° indexed aircap enables easy & fast re-adjustment of fan pattern
  • Easy assembly reduces downtime
  • Side output for easy mounting on automatic systems
  • Rear output for easy set-up in robotic applications
  • Circulation only in base in order to reduce pressure loss in the circulating system

Sustainability

  • Guaranteed needle sealing by self-adjusting cartridge
  • Hard treated needle & wetted parts in stainless steel or treated stainless steel for increased lifetime
  • Reduced overspray decreases spray booth maintenance
  • Brass nickel plated aircap ensures high resistance to water-based materials
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number A25 F
Product Name Paint Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Flow 14.1 to 8.3 SCFM (24 to 14.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

AVX Pro Automatic Airmix® Spray Gun - AVX Pro - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
A29 HTI Automatic Airspray Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
PPH 707 MT 2K 1H Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Manual Gravity-Fed Spray Gun - FPRO G GSP - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details