Sames North American Corporation Airless Paint Pump 40C50 WB

Description
Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changeover Large diameter suction valve (27mm) for optimum priming & no risk of cavitation Built-in pulse absorbing system for smooth, pulse-free operation Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Simple design with fewer parts for extended lifetime Polyfluid & PTFE graphite seals for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote
Description
Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changeover Large diameter suction valve (27mm) for optimum priming & no risk of cavitation Built-in pulse absorbing system for smooth, pulse-free operation Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Simple design with fewer parts for extended lifetime Polyfluid & PTFE graphite seals for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airless Paint Pump - 40C50 WB - Sames North American Corporation
Plymouth, MI, United States
Airless Paint Pump
40C50 WB
Airless Paint Pump 40C50 WB
Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changeover Large diameter suction valve (27mm) for optimum priming & no risk of cavitation Built-in pulse absorbing system for smooth, pulse-free operation Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Simple design with fewer parts for extended lifetime Polyfluid & PTFE graphite seals for improved wear resistance Triple chrome layer piston for exceptional durability
  • Ideal for Airless water-based applications
  • High efficiency pump for maximum energy savings
  • Optimized construction - simple & quick maintenance

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • Economical with low air consumption
  • Quiet air motor to preserve work environment

​Productivity:

  • Construction without dead zones for quick flushing & product changeover
  • Large diameter suction valve (27mm) for optimum priming & no risk of cavitation
  • Built-in pulse absorbing system for smooth, pulse-free operation
  • Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run
  • Lower mobile single lip packing (GT) reducing friction for improved efficiency

Sustainability:

  • Simple design with fewer parts for extended lifetime
  • Polyfluid & PTFE graphite seals for improved wear resistance
  • Triple chrome layer piston for exceptional durability
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 40C50 WB
Product Name Airless Paint Pump
Pump Type Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spray Paint Pump - 08C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details
Airless Paint Pump - AZUR™ 52C225 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 4525.2 psi (3182 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
View Details
Airmix® Paint Pump - 30C25 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2610.7 to 2625.2 psi (1835 to 1846 m of Water)
Liquid Flow 0.198 to 0.462 GPM (0.75 to 1.75 L/min)
View Details
Sealant and Adhesive Extrusion Pump - REXSON 60C60 - Sames North American Corporation
Specs
Pump Type Drum Pump; Positive Displacement Pump
Discharge Pressure 5221.4 psi (3671 m of Water)
Liquid Flow 0.238 GPM (0.90 L/min)
View Details