Sames North American Corporation Airmix® Paint Pump 15C50

Description
Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish Priming at very low air pressure (0.6 bar) for easy paint loading Designed to eliminate dead zone: facilitate pump priming and flushing Productivity Closed construction - zero injury risk Lubricant protected from external contamination Easy rotatable outlet fitting to fit every configuration No assembly tie rod - bayonet type assembling Leak monitoring vent hole for an easy visual check Easy coupling & quick disassembly Large foot valve (ø20, ø14) to handle high viscosity materials up to 5,000 cPs Sustainability Differential air motor for a stall-free system Quick reversing valve to eliminate pump surge Free icing air motor 50% less part versus competitors to minimize warehouse inventory GT cartridge: no throat packing maintenance low friction large lubricant wet cup Ultra coated plunger - less friction & abrasion resistance for increased pump life
Request a Quote
Description
Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish Priming at very low air pressure (0.6 bar) for easy paint loading Designed to eliminate dead zone: facilitate pump priming and flushing Productivity Closed construction - zero injury risk Lubricant protected from external contamination Easy rotatable outlet fitting to fit every configuration No assembly tie rod - bayonet type assembling Leak monitoring vent hole for an easy visual check Easy coupling & quick disassembly Large foot valve (ø20, ø14) to handle high viscosity materials up to 5,000 cPs Sustainability Differential air motor for a stall-free system Quick reversing valve to eliminate pump surge Free icing air motor 50% less part versus competitors to minimize warehouse inventory GT cartridge: no throat packing maintenance low friction large lubricant wet cup Ultra coated plunger - less friction & abrasion resistance for increased pump life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airmix® Paint Pump - 15C50 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Paint Pump
15C50
Airmix® Paint Pump 15C50
Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish Priming at very low air pressure (0.6 bar) for easy paint loading Designed to eliminate dead zone: facilitate pump priming and flushing Productivity Closed construction - zero injury risk Lubricant protected from external contamination Easy rotatable outlet fitting to fit every configuration No assembly tie rod - bayonet type assembling Leak monitoring vent hole for an easy visual check Easy coupling & quick disassembly Large foot valve (ø20, ø14) to handle high viscosity materials up to 5,000 cPs Sustainability Differential air motor for a stall-free system Quick reversing valve to eliminate pump surge Free icing air motor 50% less part versus competitors to minimize warehouse inventory GT cartridge: no throat packing maintenance low friction large lubricant wet cup Ultra coated plunger - less friction & abrasion resistance for increased pump life
  • Perfect Airmix® finish
  • Built with minimal parts
  • Lowest cost of ownership

Performance

  • Quiet and balanced air motor for a constant delivery
  • Ergonomic design
  • Constant delivery & pulse-free for superior finish
  • Priming at very low air pressure (0.6 bar) for easy paint loading
  • Designed to eliminate dead zone: facilitate pump priming and flushing

Productivity

  • Closed construction - zero injury risk
  • Lubricant protected from external contamination
  • Easy rotatable outlet fitting to fit every configuration
  • No assembly tie rod - bayonet type assembling
  • Leak monitoring vent hole for an easy visual check
  • Easy coupling & quick disassembly
  • Large foot valve (Ø20, Ø14) to handle high viscosity materials up to 5,000 cPs

Sustainability

  • Differential air motor for a stall-free system
  • Quick reversing valve to eliminate pump surge
  • Free icing air motor
  • 50% less part versus competitors to minimize warehouse inventory
  • GT cartridge:
    • no throat packing maintenance
    • low friction
    • large lubricant wet cup
  • Ultra coated plunger - less friction & abrasion resistance for increased pump life
Supplier's Site
Airmix® Paint Pump - 15C50 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Paint Pump
15C50
Airmix® Paint Pump 15C50
The compact AIRMIX® paint pump is the ideal partner for your AIRMIX® spray guns providing exceptional finish quality & high transfer efficiency. Productivity for all • Perfect Airmix® finish • Built with minimal parts • Lowest cost of ownership

The compact AIRMIX® paint pump is the ideal partner for your AIRMIX® spray guns providing exceptional finish quality & high transfer efficiency.

Productivity for all

• Perfect Airmix® finish

• Built with minimal parts

• Lowest cost of ownership

Supplier's Site

Technical Specifications

  Sames North American Corporation Sames North American Corporation
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 15C50 15C50
Product Name Airmix® Paint Pump Airmix® Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump Positive Displacement Pump
Discharge Pressure 1305.3 psi (918 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint Pump - 15C25 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1305.3 psi (918 m of Water)
Liquid Flow 0.198 GPM (0.75 L/min)
View Details
Mixing & Dosing Paint Pump - PU 2125 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
View Details
Airmix® Paint Pump - 20C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airmix® Paint Pump - 20C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1740.5 psi (1224 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details