Sames North American Corporation Spray Paint Pump 08C240

Description
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with minimal parts. The inversion system provides a fast changeover for constant material delivery
Request a Quote
Description
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with minimal parts. The inversion system provides a fast changeover for constant material delivery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spray Paint Pump - 08C240 - Sames North American Corporation
Plymouth, MI, United States
Spray Paint Pump
08C240
Spray Paint Pump 08C240
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with minimal parts. The inversion system provides a fast changeover for constant material delivery
  • Stainless steel construction
  • Designed for medium viscosity materials
  • Extended lifetime

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • High output to feed several guns in circulation
  • High suction power

​Productivity:

  • Ideal for most materials

Sustainability:

  • Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use
  • Sleek design with minimal parts. The inversion system provides a fast changeover for constant material delivery
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 08C240
Product Name Spray Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airmix® Paint Pump - 20C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1740.5 psi (1224 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details
Airmix® Paint pump - 35C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details