Sames North American Corporation Airspray Flowmax® Paint Pump 04F240

Description
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote
Description
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airspray Flowmax® Paint Pump - 04F240 - Sames North American Corporation
Plymouth, MI, United States
Airspray Flowmax® Paint Pump
04F240
Airspray Flowmax® Paint Pump 04F240
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
  • Zero maintenance: FLOWMAX® technology
  • Designed for moisture-sensitive & abrasive materials
  • Extended lifetime

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • High output to feed several guns in circulation
  • High suction power for materials up to 4,000 cps
  • Turbo air motor also available for continuous 24/7 use

Productivity:

  • No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free
  • Ideal for moisture-sensitive catalyst & UV products

Sustainability:

  • Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use
  • Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery
  • Bellows lifetime 10,000,000 cycles - up to 8 years
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 04F240
Product Name Airspray Flowmax® Paint Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint Pump - 20C50 GT - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1740.5 psi (1224 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details
Spray Paint Pump - 08C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details
Diaphragm Pump - 04D140 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airless Paint Pump - AZUR™ 72C160 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 6265.6 psi (4405 m of Water)
Liquid Flow 0.845 GPM (3.20 L/min)
View Details