Industrial Netting Electroformed Screens BM 0070-01

Description
Some of the benefits of electroform mesh are: The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh Repeatability of aperture dimensions and location Shape and smoothness of aperture walls Low surface tension of mesh material Surface finish Since the early nineties electroformed mesh has been the standard for the precision mesh industry with superior aperture, size, consistency, geometry, capability and low rates of defect. Electroform micro mesh products are superfine line meshes produced by Buckbee Mears; now Precision E forming. These precision screens feature very small hole diameters starting at 8 microns and holding plus or minus 2 micron tolerance. Micromesh Sieves are also available in stainless steel containers starting at 3 microns and continuing at 1 micron increments. The electroforming process results in a smooth almost mirror like surface, which cleans well and reduces particulate entrapment. These mesh pieces are produced in nickel, copper and gold. Industrial Netting stocks many sizes in all three types. Our electroform mesh can also be custom configured for specific hole size, thickness and also manufactured with borders for filtration applications. There are many applications for these meshes starting with mass spectrometers, optical scanning, medical particulate sorting, Electron Ion separation, nuclear particle sorting and many others. Our sieves are used in solder ball sorting, diamond sorting, sieving at prehistoric bone sites and pharmaceutical sorting in the drug industry. Many of the products (SAE and Metric) identified below are in stock and available for immediate shipment. Please contact us for any changes in stock status or specifications.
Description
Some of the benefits of electroform mesh are: The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh Repeatability of aperture dimensions and location Shape and smoothness of aperture walls Low surface tension of mesh material Surface finish Since the early nineties electroformed mesh has been the standard for the precision mesh industry with superior aperture, size, consistency, geometry, capability and low rates of defect. Electroform micro mesh products are superfine line meshes produced by Buckbee Mears; now Precision E forming. These precision screens feature very small hole diameters starting at 8 microns and holding plus or minus 2 micron tolerance. Micromesh Sieves are also available in stainless steel containers starting at 3 microns and continuing at 1 micron increments. The electroforming process results in a smooth almost mirror like surface, which cleans well and reduces particulate entrapment. These mesh pieces are produced in nickel, copper and gold. Industrial Netting stocks many sizes in all three types. Our electroform mesh can also be custom configured for specific hole size, thickness and also manufactured with borders for filtration applications. There are many applications for these meshes starting with mass spectrometers, optical scanning, medical particulate sorting, Electron Ion separation, nuclear particle sorting and many others. Our sieves are used in solder ball sorting, diamond sorting, sieving at prehistoric bone sites and pharmaceutical sorting in the drug industry. Many of the products (SAE and Metric) identified below are in stock and available for immediate shipment. Please contact us for any changes in stock status or specifications.

Suppliers

Company
Product
Description
Supplier Links
Electroformed Screens - BM 0070-01 - Industrial Netting
Minneapolis, MN, USA
Electroformed Screens
BM 0070-01
Electroformed Screens BM 0070-01
Some of the benefits of electroform mesh are: The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh Repeatability of aperture dimensions and location Shape and smoothness of aperture walls Low surface tension of mesh material Surface finish Since the early nineties electroformed mesh has been the standard for the precision mesh industry with superior aperture, size, consistency, geometry, capability and low rates of defect. Electroform micro mesh products are superfine line meshes produced by Buckbee Mears; now Precision E forming. These precision screens feature very small hole diameters starting at 8 microns and holding plus or minus 2 micron tolerance. Micromesh Sieves are also available in stainless steel containers starting at 3 microns and continuing at 1 micron increments. The electroforming process results in a smooth almost mirror like surface, which cleans well and reduces particulate entrapment. These mesh pieces are produced in nickel, copper and gold. Industrial Netting stocks many sizes in all three types. Our electroform mesh can also be custom configured for specific hole size, thickness and also manufactured with borders for filtration applications. There are many applications for these meshes starting with mass spectrometers, optical scanning, medical particulate sorting, Electron Ion separation, nuclear particle sorting and many others. Our sieves are used in solder ball sorting, diamond sorting, sieving at prehistoric bone sites and pharmaceutical sorting in the drug industry. Many of the products (SAE and Metric) identified below are in stock and available for immediate shipment. Please contact us for any changes in stock status or specifications.

Some of the benefits of electroform mesh are:

  • The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh
  • Repeatability of aperture dimensions and location
  • Shape and smoothness of aperture walls
  • Low surface tension of mesh material
  • Surface finish

Since the early nineties electroformed mesh has been the standard for the precision mesh industry with superior aperture, size, consistency, geometry, capability and low rates of defect.
Electroform micro mesh products are superfine line meshes produced by Buckbee Mears; now Precision E forming. These precision screens feature very small hole diameters starting at 8 microns and holding plus or minus 2 micron tolerance.
Micromesh Sieves are also available in stainless steel containers starting at 3 microns and continuing at 1 micron increments.
The electroforming process results in a smooth almost mirror like surface, which cleans well and reduces particulate entrapment. These mesh pieces are produced in nickel, copper and gold. Industrial Netting stocks many sizes in all three types.
Our electroform mesh can also be custom configured for specific hole size, thickness and also manufactured with borders for filtration applications. There are many applications for these meshes starting with mass spectrometers, optical scanning, medical particulate sorting, Electron Ion separation, nuclear particle sorting and many others.
Our sieves are used in solder ball sorting, diamond sorting, sieving at prehistoric bone sites and pharmaceutical sorting in the drug industry.
Many of the products (SAE and Metric) identified below are in stock and available for immediate shipment. Please contact us for any changes in stock status or specifications.

Supplier's Site

Technical Specifications

  Industrial Netting
Product Category Screens
Product Number BM 0070-01
Product Name Electroformed Screens
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
SS Wire Screens - Unbound Screens - XSA-20 - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Stainless Steel
Opening Size 0.0039 inch (0.1000 mm)
View Details
Series 20 Safety Screen Filter, 170 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.1400 inch (3.56 mm)
View Details
Screens -  - National Oilwell Varco
National Oilwell Varco
Specs
Applications Sieve / Bulk Material Classification; Shaker Screen
View Details