Rugged Information Technology Half-Page Airline Cockpit Printer RTP40

Description
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server -55°C storage temperature Separate power and data connectors Custom mounting interface 5-inch paper width support The RTP40 ARINC cockpit printer is a half-page, monochrome, hardcopy output device designed for use in commercial aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The RTP40 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the RTP family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.
Description
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server -55°C storage temperature Separate power and data connectors Custom mounting interface 5-inch paper width support The RTP40 ARINC cockpit printer is a half-page, monochrome, hardcopy output device designed for use in commercial aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The RTP40 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the RTP family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.

Suppliers

Company
Product
Description
Supplier Links
Half-Page Airline Cockpit Printer - RTP40 - Rugged Information Technology
Simi Valley, CA, USA
Half-Page Airline Cockpit Printer
RTP40
Half-Page Airline Cockpit Printer RTP40
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server -55°C storage temperature Separate power and data connectors Custom mounting interface 5-inch paper width support The RTP40 ARINC cockpit printer is a half-page, monochrome, hardcopy output device designed for use in commercial aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The RTP40 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the RTP family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.
  • All-aluminum construction
  • Power line filtering and military connectors
  • Paper automatically aligned and tensioned
  • Full BIT and diagnostic capability
  • 20,000-hour MTBF
  • No adjustments and easy paper loading

  • 220 Vac or 28 Vdc power operation
  • Ethernet interface with built-in print server
  • -55°C storage temperature
  • Separate power and data connectors
  • Custom mounting interface
  • 5-inch paper width support

The RTP40 ARINC cockpit printer is a half-page, monochrome, hardcopy output device designed for use in commercial aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference.
The RTP40 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the RTP family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Computer Printers and Plotters
Product Number RTP40
Product Name Half-Page Airline Cockpit Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Wide Format Printer - 3406WD - Savin
Specs
Features Copy/Scan; Memory / Storage
Media Thickness 1.02 mm (0.0400 inch)
Resolution 600 dpi
View Details
Color Laser Printer - RLP5400S - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type LaserPrinter
Mounting Options Rack Mount
View Details