Rugged Information Technology Rugged Color Laser Printer RCLP21

Description
HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400 Hz, 115 VAC input power MIL-STD-167-1, Type I, 5 to 25 Hz 28 VDC The RCLP21 Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 21 ppm in monochrome and color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
Description
HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400 Hz, 115 VAC input power MIL-STD-167-1, Type I, 5 to 25 Hz 28 VDC The RCLP21 Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 21 ppm in monochrome and color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Suppliers

Company
Product
Description
Supplier Links
Rugged Color Laser Printer - RCLP21 - Rugged Information Technology
Simi Valley, CA, USA
Rugged Color Laser Printer
RCLP21
Rugged Color Laser Printer RCLP21
HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400 Hz, 115 VAC input power MIL-STD-167-1, Type I, 5 to 25 Hz 28 VDC The RCLP21 Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 21 ppm in monochrome and color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
  • HP REt3600 color technology
  • 12,000-hour MTBF
  • 40,000 page-per-month duty cycle
  • 250-sheet paper tray
  • Network ready

  • 110/220 Vac operation
  • MIL-STD-461 EMI/EMC
  • EIA RS-320 rack-mount kit
  • ARINC mounting tray
  • Transit case
  • 400 Hz, 115 VAC input power
  • MIL-STD-167-1, Type I, 5 to 25 Hz
  • 28 VDC

The RCLP21 Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 21 ppm in monochrome and color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RCLP21
Product Name Rugged Color Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Color Laser Printer - Color Laser Mail - PSI Engineering
Specs
Applications Graphics; Bar Codes
View Details
C935DTN Colour Laser Printer - 21Z0141 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details
Lightweight Laser Printer - RLP27S - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
55/50 PPM Color Network Laser Printer - ECOSYS FS-C8500DN - Kyocera Mita
Specs
Bar / Matrix Code Symbologies Code1; EAN/JAN; PDF417; Code 45
Mounting Options Stand-alone
Features Color Printing
View Details